The major benefit to having this machine in a production facility is the amount of time it saves on repair turnaround for customers. Currently there is up to a four week turnaround for customer overlays and gaskets to be made when these items are outsourced during our repair process. With this machine, turnaround can be under two hours. With this significant time difference, better service can be provided to customers who need custom items created.
Not only does Production and HMI benefit from having this machine, it is also a great addition for engineering and marketing teams as well. Custom items can be created for all kinds of purposes, not simply for repairs.
Here are some technical specs for this machine: |
N.W. : 180KG |
Laser power: 80W |
Voltage: 110V/60HZ |
Control system: DSP |
Focus Distance: 20cm |
Max speed:1000mm/s |
Resolution: 1000 DPI |
Working area: 700*500mm |
Location precision: 0.01mm |
Software: rdworks software |
Driver type: Micro Stepping Motor |
PC Interface: USB2.0 and USB Disk |
Laser tube type: CO2 Glass sealed laser tube |
Laser head to the lifting platform Distance: 19cm |
Machine Dimension (L/W/H): 1460*850*950(mm) |
Package Dimension (L/W/H): 1560* 950*1100 (mm) |
Image form: HPGL, BMP, GIF, JPG, JPEG, DXF, DST, AI |